Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-CV1KSS ConverteonTM Series Line Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CV1KSS show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0767035175768
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46027
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 22 Jul 2019 15:14:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter :
The short editorial description of Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter

AT-CV1KSS 1000X to1000X SFP Media Converter Line
More>>>
Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter:
The official marketing text of Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter as supplied by the manufacturer

The AT-CV1KSS has two 1000X SFP ports that can support both copper and fiber optic SFPs. Either of these ports can be populated with:
- Multi-mode fibre SFP module, capable of driving a maximum operating distance of 2km (1.24 miles).
- Single-mode, dual fibre SFP module, capable of driving a maximum operating distance of 80km (49.7 miles).
- Single-mode, single fibre SFP module, capable of driving a maximum operating distance of 10km (6.2 miles).
- Copper SFP module, capable of driving a maximum operating distance of 100 meters (328 feet) at 1Gbps speeds only.

Short summary description Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter:
This short summary of the Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-CV1KSS ConverteonTM Series Line Card, UL60950-1 (cULUS), EN60950-1 (TUV), FCC class A, EN55022 class A, VCCI class A, C-Tick, CE, 4.75 W, 270 g, 0 - 40 °C, -25 - 70 °C

Long summary description Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter:
This is an auto-generated long summary of Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter based on the first three specs of the first five spec groups.

Allied Telesis AT-CV1KSS ConverteonTM Series Line Card. Safety: UL60950-1 (cULUS), EN60950-1 (TUV), Certification: FCC class A, EN55022 class A, VCCI class A, C-Tick, CE. Power consumption (typical): 4.75 W. Weight: 270 g. Dimensions (WxDxH): 22 x 73 x 130 mm

Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL60950-1 (cULUS), EN60950-1 (TUV)
Certification
FCC class A, EN55022 class A, VCCI class A, C-Tick, CE
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4.75 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
22 x 73 x 130 mm
Brand Image Product code Product Stock Price from
Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1590 1000ZX (LC) SFP, 80km, 1590nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1570 1000ZX (LC) SFP, 80km, 1570nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1510 1000ZX (LC) SFP, 80km, 1510nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1490 1000ZX (LC) SFP, 80km, 1490nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1610 1000ZX (LC) SFP, 80km, 1610nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1550 1000ZX (LC) SFP, 80km, 1550nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1470 1000ZX (LC) SFP, 80km, 1470nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X