Allied Telesis logo

Allied Telesis AT-CM202 10/100TX, 100FX (SC, 2km) network media converter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45786
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-CM202 10/100TX, 100FX (SC, 2km) network media converter:

Allied Telesis AT-CM202 10/100TX, 100FX (SC, 2km), 2000 m, IEEE 802.3ah, IEEE 802.3u, 2.7 kg, 220 x 73 x 13 mm, Multi-mode

Long summary description Allied Telesis AT-CM202 10/100TX, 100FX (SC, 2km) network media converter:

Allied Telesis AT-CM202 10/100TX, 100FX (SC, 2km). Maximum transfer distance: 2000 m. Compliance industry standards: IEEE 802.3ah, IEEE 802.3u. Weight: 2.7 kg. Dimensions (WxDxH): 220 x 73 x 13 mm, Fiber type: Multi-mode

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.