Allied Telesis logo

Allied Telesis IEEE 802.11g wireless ADSL bridge/router with 4 Ethernet ports and 1 USB port wireless router Black, White

Data-sheet quality:
created/standardized by Icecat
Product views:
20745
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis IEEE 802.11g wireless ADSL bridge/router with 4 Ethernet ports and 1 USB port wireless router Black, White:

Allied Telesis IEEE 802.11g wireless ADSL bridge/router with 4 Ethernet ports and 1 USB port, ADSL, Black, White

Long summary description Allied Telesis IEEE 802.11g wireless ADSL bridge/router with 4 Ethernet ports and 1 USB port wireless router Black, White:

Allied Telesis IEEE 802.11g wireless ADSL bridge/router with 4 Ethernet ports and 1 USB port. Modulation: CCK, DBPSK, DQPSK, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, PPTP & L2TP. Supported network protocols: IP/TCP/UDP/ICMP/ARP/RARP. Product colour: Black, White. Internal memory: 16 MB, Flash memory: 4 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.