Allied Telesis logo

Allied Telesis AT-AR750S wired router

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38195
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-AR750S wired router:

Allied Telesis AT-AR750S, IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, 10 Mbit/s, SNMPv3, RADIUS, TACACS, MD5, PAP, CHAP, 16 MB, 64 MB

Long summary description Allied Telesis AT-AR750S wired router:

Allied Telesis AT-AR750S. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, Data transfer rate: 10 Mbit/s. Management protocols: SNMPv3. Authentication method: RADIUS, TACACS, MD5, PAP, CHAP. Flash memory: 16 MB, Internal memory: 64 MB, Mean time between failures (MTBF): 120000 h. Power consumption (typical): 40 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.