location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100T x 2 WAN ports secure modular VPN router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR750S-XX
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x
  • - ADSL
  • - DHCP client DHCP server
Long product name Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White :
The long product name of Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100T x 2 WAN ports secure modular VPN router
More>>>
Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White:
The official description of Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AR750S is a very high performance firewall and VPN concentrator offering up to 192Mbps of IPSEC throughput. Dual Ethernet WAN ports and two Port Interface Card (PIC) bays create a very flexible WAN router. The Stateful Inspection Firewall makes the AR750S suitable for secure routing applications.

Features:
-2 x 10/100 WAN interfaces.
-2 x Port Interface Cards (PICs).
-10/100T x 5 ports.
-1 x Asynchronous port / Modem port.
-DMZ port: configurable on any of the WAN/LAN ports.
-Stateful Inspection Firewall.
-802.1x.
-NAT-T.
-Authentication: RADIUS, TACACS, MD5, PAP, CHAP.
-Encryption: AES, DES, 3DES.
-5000 configured IPsec VPN tunnels (250 active tunnels).
-CLI management.
-SNMPv3.
-IP QoS.
-RIPv1 and v2.
-OSPFv1 and v2.
-GRE.
-BGP-4 (Optional).
-VRRP.
-IPv6 - (Optional).
-RIPng.
-IGMPv2.

Short summary description Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White:
This short summary of the Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100T x 2 WAN ports secure modular VPN router, White

Long summary description Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White:
This is an auto-generated long summary of Allied Telesis 10/100T x 2 WAN ports secure modular VPN router wired router White based on the first three specs of the first five spec groups.

Allied Telesis 10/100T x 2 WAN ports secure modular VPN router. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, Data transfer rate: 10 Mbit/s. Management protocols: SNMP. Authentication method: RADIUS, TACACS, MD5, PAP, CHAP. Flash memory: 16 MB, Internal memory: 64 MB, Certification: UL, TUV, UL60950, EN60950, EN55022 A, EN55024, FCC A, VCCI A, AS/NZS CISPR22 A, CE. Product colour: White, Rack capacity: 1U

Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x
Data transfer rate
10 Mbit/s
Supports ISDN connection
Yes
DSL features
ADSL
Yes
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
2x 10/100 WAN 2x PICs
Ethernet LAN (RJ-45) ports *
5
Protocols
Management protocols
SNMP
DHCP client *
Yes
DHCP server *
Yes
Security
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
MAC address filtering
Yes
VPN tunnels quantity
5000
Features
Flash memory
16 MB
Internal memory
64 MB
Features
Certification
UL, TUV, UL60950, EN60950, EN55022 A, EN55024, FCC A, VCCI A, AS/NZS CISPR22 A, CE
Design
Product colour *
White
Rack mounting
Yes
Rack capacity
1U
LED indicators
Yes
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight
1.94 kg
Other features
Power requirements
100-240V@50-60Hz
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
305 x 190 x 44 mm
Connectivity technology
Wired
Connectivity LEDs
Yes