Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR750S wired router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR750S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR750S-50 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0767035185194
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36268
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 10 Jun 2019 10:41:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-AR750S wired router :
The short editorial description of Allied Telesis AT-AR750S wired router

10/100T x 2 WAN ports secure modular VPN router with LAN 10/100T x 5 ports, 2x PIC slots, 1x Async console
More>>>
Allied Telesis AT-AR750S wired router:
The official marketing text of Allied Telesis AT-AR750S wired router as supplied by the manufacturer

The AR750S is a very high performance firewall and VPN concentrator offering up to 192Mbps of IPSEC throughput. Dual Ethernet WAN ports and two Port Interface Card (PIC) bays create a very flexible WAN router. The Stateful Inspection Firewall makes the AR750S suitable for secure routing applications.

-2 x 10/100 WAN interfaces.
-2 x Port Interface Cards (PICs).
-10/100T x 5 ports.
-1 x Asynchronous port / Modem port.
-DMZ port: configurable on any of the WAN/LAN ports.
-Stateful Inspection Firewall.
-802.1x.
-NAT-T.
-Authentication: RADIUS, TACACS, MD5, PAP, CHAP.
-Encryption: AES, DES, 3DES.
-5000 configured IPsec VPN tunnels (250 active tunnels).
-CLI management.
-SNMPv3.
-IP QoS.
-RIPv1 and v2.
-OSPFv1 and v2.
-GRE.
-BGP-4 (Optional).
-VRRP.
-IPv6 - (Optional).
-RIPng.
-IGMPv2.

Short summary description Allied Telesis AT-AR750S wired router:
This short summary of the Allied Telesis AT-AR750S wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR750S, IEEE 802.1D,IEEE 802.1Q,IEEE 802.3ac,IEEE 802.3u,IEEE 802.3x, 10 Mbit/s, SNMPv3, RADIUS, TACACS, MD5, PAP, CHAP, 16 MB, 64 MB

Long summary description Allied Telesis AT-AR750S wired router:
This is an auto-generated long summary of Allied Telesis AT-AR750S wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR750S. Networking standards: IEEE 802.1D,IEEE 802.1Q,IEEE 802.3ac,IEEE 802.3u,IEEE 802.3x, Data transfer rate: 10 Mbit/s. Management protocols: SNMPv3. Authentication method: RADIUS, TACACS, MD5, PAP, CHAP. Flash memory: 16 MB, Internal memory: 64 MB, Mean time between failures (MTBF): 120000 h. Power consumption (typical): 40 W

Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1D,IEEE 802.1Q,IEEE 802.3ac,IEEE 802.3u,IEEE 802.3x
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10 Mbit/s
Supports ISDN connection
Yes
DSL features
ADSL
Yes
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
5
I/O ports
An interface on a device to which you can connect another device.
2 x 10/100 WAN, 2 x PICs
Protocols
DHCP client *
Whether the product features a DHCP (Dynamic Host Configuration Protocol) to obtain IP addresses within a network.
Yes
DHCP server *
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Management protocols
SNMPv3
Security
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
VPN tunnels quantity
5000
Features
Flash memory
16 MB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Features
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
120000 h
Certification
UL, TUV, UL60950, EN60950, EN55022 A, EN55024, FCC A, VCCI A, AS/NZS CISPR22 A, CE
Design
LED indicators
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.94 kg
Other features
Power requirements
100-240 VAC, 50-60 Hz
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 190 x 44 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Connectivity LEDs
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
France 1 distributor(s)
Deutschland 4 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X