Allied Telesis logo

Allied Telesis AT-AR440S wired router

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34665
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-AR440S wired router:

Allied Telesis AT-AR440S, 8 Mbit/s, 0.832 Mbit/s, 8 Mbit/s, Annex A G992.1 G.DMT, CLI, SNMP, 3DES, DES, SSH

Long summary description Allied Telesis AT-AR440S wired router:

Allied Telesis AT-AR440S. Data transfer rate: 8 Mbit/s. Upstream data rate: 0.832 Mbit/s, Downstream data rate: 8 Mbit/s, DSL specification: Annex A G992.1 G.DMT. Management protocols: CLI, SNMP. Security algorithms: 3DES, DES, SSH, Authentication method: RADIUS, TACACS, MD5, PAP, CHAP, VPN support: L2TP NAT-T. Processor frequency: 300 MHz, Flash memory: 16 MB, Internal memory: 64 MB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.