Allied Telesis logo

Allied Telesis ADSL bridge/router w/ integral 4x 10/100Mbps Switch wired router White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11004
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis ADSL bridge/router w/ integral 4x 10/100Mbps Switch wired router White:

Allied Telesis ADSL bridge/router w/ integral 4x 10/100Mbps Switch, White

Long summary description Allied Telesis ADSL bridge/router w/ integral 4x 10/100Mbps Switch wired router White:

Allied Telesis ADSL bridge/router w/ integral 4x 10/100Mbps Switch. Data transfer rate: 10 Mbit/s. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: Annex L, Annex M. Data link protocols: IP/TCP/UDP/ICMP/ARP/RARP. Flash memory: 2 MB, Internal memory: 8 MB. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.