location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR256E wired router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR256E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR256E-50
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-AR256E wired router White :
The long product name of Allied Telesis AT-AR256E wired router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL bridge/router w/ integral 4x 10/100Mbps Switch, EU power cord
More>>>
Allied Telesis AT-AR256E wired router White:
The official description of Allied Telesis AT-AR256E wired router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Bandwidth Access to the
Internet and Corporate LAN

The AT-AR256E is the perfect solution for the
small office or branch office that wants to use
high speed, ‘always on’ ADSL services to access
the Internet or other corporate locations.
Combining a ADSL modem, IP router, 4-port
10/100TX switch and Stateful Inspection
Firewall into one affordable unit, the AT-AR256E
provides the ideal solution for bandwidthhungry
end-users and ADSL service providers
who need security. The AT-AR256E is easily
installed over an existing analog line, supporting
standard POTS operation together with stateof-
the-art ADSL services. Applications include
data intensive office use, fast web download,
video-on-demand, video streaming and
telecommuting via Virtual Private Network
(VPN). VPN operation is supported using
IPSec, PPTP and L2TP pass-through.

Business-class Stateful Inspection
Firewall with Intrusion Detection


Because ADSL offers an ‘always on’ connection,
users are actually more at risk using this service
than with conventional modem dial-up. To
counter this threat, the AT-AR256E is equipped
with a powerful Stateful Inspection Firewall that
protects against malicious attacks from the
Internet – giving peace of mind security for the
home and office LAN. In addition, a built-in
‘Intrusion Detection System’ protects against a
wide range of Denial of Service attacks.
Network Address Translation (NAT) also ‘hides’
all LAN users behind one public IP address,
protecting the LAN from external hackers.
Single PPTP or multiple IPSec and L2TP
sessions are supported using the AT-AR256E’s
sophisticated pass-through capability; standard
NAT limitations are no longer a barrier for the
power user.

Short summary description Allied Telesis AT-AR256E wired router White:
This short summary of the Allied Telesis AT-AR256E wired router White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR256E, White

Long summary description Allied Telesis AT-AR256E wired router White:
This is an auto-generated long summary of Allied Telesis AT-AR256E wired router White based on the first three specs of the first five spec groups.

Allied Telesis AT-AR256E. Data transfer rate: 10 Mbit/s. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: Annex L, Annex M. Data link protocols: IP/TCP/UDP/ICMP/ARP/RARP. Flash memory: 2 MB, Internal memory: 8 MB. Product colour: White

Network
Data transfer rate
10 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
Annex L, Annex M
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Protocols
Data link protocols
IP/TCP/UDP/ICMP/ARP/RARP
DHCP client *
Yes
DHCP server *
Yes
Features
Flash memory
2 MB
Internal memory
8 MB
Features
Plug and Play
Yes
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
30 - 90%
Weight & dimensions
Weight
350 g
Other features
Power requirements
9V +/- 10%; 1A
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
118.9 x 176.5 x 37.9 mm
Connectivity technology
Wired
Power supply type
DC