Allied Telesis logo

Allied Telesis ADSL bridge/router w/ 1x Ethernet port + 1x USB port wired router White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22983
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis ADSL bridge/router w/ 1x Ethernet port + 1x USB port wired router White:

Allied Telesis ADSL bridge/router w/ 1x Ethernet port + 1x USB port, White

Long summary description Allied Telesis ADSL bridge/router w/ 1x Ethernet port + 1x USB port wired router White:

Allied Telesis ADSL bridge/router w/ 1x Ethernet port + 1x USB port. Upstream data rate: 24 Mbit/s, Downstream data rate: 3.5 Mbit/s. Management protocols: SNMP, Supported network protocols: IP/TCP/UDP/ICMP/ARP/RARP. Flash memory: 2 MB, Internal memory: 8 MB. Product colour: White. Weight: 250 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.