Allied Telesis logo

Allied Telesis 1-port 100FX multimode fiber uplink w/ MT network media converter 100 Mbit/s 1310 nm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9867
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 1-port 100FX multimode fiber uplink w/ MT network media converter 100 Mbit/s 1310 nm:

Allied Telesis 1-port 100FX multimode fiber uplink w/ MT, 100 Mbit/s, 100FX, 2000 m, 1310 nm, Wired, 0 - 40 °C

Long summary description Allied Telesis 1-port 100FX multimode fiber uplink w/ MT network media converter 100 Mbit/s 1310 nm:

Allied Telesis 1-port 100FX multimode fiber uplink w/ MT. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100FX. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. Connectivity technology: Wired. Safety: UL, cUL, TUV, Certification: EN55024 UL 60950, CAN/CSA-C22.2 NO. 60950-00, EN60950. Data link protocols: Fast Ethernet, Connector(s): MT-RJ, Electromagnetic emissions: EN55022 class A, FCC class A, VCCI class A

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.