Allied Telesis logo

Allied Telesis 1-Port 1000SX (SC) Expansion Module interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis 1-Port 1000SX (SC) Expansion Module interface cards/adapter:

Allied Telesis 1-Port 1000SX (SC) Expansion Module, CardBus, SC, EN55022 class A, FCC class A, VCCI class A, EN55024, UL 60950, CAN/CSA-C22.2, NO. 60950-00, EN60950, 0 - 40 °C, -25 - 70 °C, 5 - 95%

Long summary description Allied Telesis 1-Port 1000SX (SC) Expansion Module interface cards/adapter:

Allied Telesis 1-Port 1000SX (SC) Expansion Module. Host interface: CardBus, Connector(s): SC. Certification: EN55022 class A, FCC class A, VCCI class A, EN55024, UL 60950, CAN/CSA-C22.2, NO. 60950-00, EN60950. Data transfer rate: 1000 Mbit/s, Maximum operating distance: 550 m, Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.