Allied Telesis logo

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13373
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3:

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch, Managed, L3

Long summary description Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3:

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1v, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.