location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 ports Gigabit Ethernet Layer 3 switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9924T/4SP-P-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Switching capacity: 48 Gbit/s
  • - AC/DC
Long product name Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3 :
The long product name of Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/100T x 24 ports Gigabit Ethernet Layer 3 switch with 4 combo SFP expansion slots
More>>>
Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3:
The official description of Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 9924T is an advanced Gigabit Ethernet switch. The 9924T provides fine service provisioning granularity, high availability, advanced QoS and has the same modular power supplies used in the other 9900 series switches. The 9924T is best for networks that need SFP interface options. It offers extensive management features and advanced multicast routing options. Dual hot-swappable power supplies are supported and front-to-back airflow optimizes switch cooling.

-Full environmental monitoring.
-EPSR redundant rings.
-Supports 4096 VLANs.
-Advanced IPv4 and IPv6 Gigabit switch.
-Dual internal power supply unit options.
-Sophisticated QoS features.
-VLAN double tagging (Q-inQ).
-9KB jumbo frames.
-SFP interfaces for any combination of copper and short or long haul fiber links.

Short summary description Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3:
This short summary of the Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch, Managed, L3

Long summary description Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3:
This is an auto-generated long summary of Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch Managed L3 based on the first three specs of the first five spec groups.

Allied Telesis 24 ports Gigabit Ethernet Layer 3 switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1v, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Networking standards *
IEEE 802.1v, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Data transmission
Switching capacity *
48 Gbit/s
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
64 MB
Security
DHCP features
DHCP server, DHCP client
MAC address filtering
Yes
Design
LED indicators
Yes
Safety
UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950-1, EN60825-1, AS/NZS 60950
Certification
UL, cUL,TUV, RoHS
Performance
Internal memory
460 MB
Flash memory
16 MB
Performance
Mean time between failures (MTBF)
240000 h
Power
Power source *
AC/DC
Power consumption (typical)
75 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight
6.8 kg
Packaging data
Package weight
7.7 kg
Other features
Dimensions (WxDxH)
440 x 440 x 44.5 mm
Connectivity technology
Wired
Acoustic pressure emissions
51 dB
Power requirements
100-240 VAC, 47-63 Hz / 40-60 VDC
Electromagnetic emissions
EMC EN55022 A, FCC A,VCCI A, AS/NZS CISPR22 A
Security features
RFC 1321 MD5, RFC 2104 HMAC, FIPS 180 SHA-1, FIPS 186 RSA, FIPS 46-3 DES, FIPS 46-3 3DES