Allied Telesis logo

Allied Telesis 10/100/1000 x 24 ports GE L3 Switch w/ 4 combo SFP & 2x 20Gbps stacking ports Managed L3+ Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
8272
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 10/100/1000 x 24 ports GE L3 Switch w/ 4 combo SFP & 2x 20Gbps stacking ports Managed L3+ Silver:

Allied Telesis 10/100/1000 x 24 ports GE L3 Switch w/ 4 combo SFP & 2x 20Gbps stacking ports, Managed, L3+, Full duplex, Rack mounting

Long summary description Allied Telesis 10/100/1000 x 24 ports GE L3 Switch w/ 4 combo SFP & 2x 20Gbps stacking ports Managed L3+ Silver:

Allied Telesis 10/100/1000 x 24 ports GE L3 Switch w/ 4 combo SFP & 2x 20Gbps stacking ports. Switch type: Managed, Switch layer: L3+. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 40 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.