Allied Telesis logo

Allied Telesis Layer 2+ Switch w/ 24 ports of 10/100/1000Base-T & 2 combo GBIC Managed L2

Data-sheet quality:
created/standardized by Icecat
Product views:
31655
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Layer 2+ Switch w/ 24 ports of 10/100/1000Base-T & 2 combo GBIC Managed L2:

Allied Telesis Layer 2+ Switch w/ 24 ports of 10/100/1000Base-T & 2 combo GBIC, Managed, L2, Full duplex

Long summary description Allied Telesis Layer 2+ Switch w/ 24 ports of 10/100/1000Base-T & 2 combo GBIC Managed L2:

Allied Telesis Layer 2+ Switch w/ 24 ports of 10/100/1000Base-T & 2 combo GBIC. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.