location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 24 ports Fast Ethernet PoE Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8624POE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
  • - Power over Ethernet (PoE)
Long product name Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE) :
The long product name of Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100TX x 24 ports Fast Ethernet PoE switch with 2 x uplink module bays
More>>>
Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE):
The official description of Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-8624PoE is a cost effective Fast Ethernet Layer 3 switch. If your enterprise needs full-routing capabilities and Power over Ethernet (PoE) to support Voice over IP (VoIP), than this Layer 3 switch is an ideal choice. This managed switch offers an extensive set of features and the QoS functionality you need for network convergence.

Short summary description Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE):
This short summary of the Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch Managed L3 Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 24 ports Fast Ethernet PoE Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1x, IEEE 802.2, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1x, IEEE 802.2, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
IP routing
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Security
Security algorithms
DES, SHA-1
Protocols
Management protocols
RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Performance
Built-in processor
Yes
Processor model
PowerPC
Performance
Processor frequency
200 MHz
Internal memory
32 MB
Flash memory
4 MB
Mean time between failures (MTBF)
180250 h
Power
Power consumption (typical)
450 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
6.2 kg
Other features
Dimensions (WxDxH)
438 x 406 x 44 mm
Connectivity technology
Wired
I/O ports
24 x 10/100BASE-T
Power requirements
100-240vAC, 50-60Hz
Authentication method
SSH, RADIUS, TACACS, TACACS+