Allied Telesis logo

Allied Telesis 10/100/1000Tx 24 ports PoE stackable Gigabit Ethernet switch with 4 combo ports Managed Power over Ethernet (PoE)

Data-sheet quality:
created/standardized by Icecat
Product views:
25492
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 10/100/1000Tx 24 ports PoE stackable Gigabit Ethernet switch with 4 combo ports Managed Power over Ethernet (PoE):

Allied Telesis 10/100/1000Tx 24 ports PoE stackable Gigabit Ethernet switch with 4 combo ports, Managed, Power over Ethernet (PoE)

Long summary description Allied Telesis 10/100/1000Tx 24 ports PoE stackable Gigabit Ethernet switch with 4 combo ports Managed Power over Ethernet (PoE):

Allied Telesis 10/100/1000Tx 24 ports PoE stackable Gigabit Ethernet switch with 4 combo ports. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 68 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.