location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8000GS/24-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 WEB, CLI, Telnet, SSH, SNMP, MIB, HTTP, HTML, TFTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Switching capacity: 68 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - AC
Long product name Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2 :
The long product name of Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports
More>>>
Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2:
The official description of Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 8000GS/24 is a low-cost managed stackable Gigabit Ethernet switch ideal for extending the port count at the edge of the network with stacking. This cost-effective switch has an 1RU form factor, four Gigabit Ethernet SFP combo bays and dedicated stacking interfaces. An extensive set of features such as link aggregation, VLANs and port mirroring can be performed across the stack.

Overview
One of a series of high performance Gigabit
Ethernet stackable switches from Allied Telesis,
the AT-8000GS/24 provides high performance
Layer 2 switching in an affordable fixed
configuration platform.This switch offers 24
10/100/1000 ports, with four fixed 1Gbps SFP
slots plus two integrated stacking connectors
that deliver a total of 20Gbps stacking
bandwidth.The stacking capability integrated
into this platform is configured as a resilient ring
topology designed to provide high reliability
and simplified management for higher port
density applications. Support for jumbo
Ethernet frames enables higher throughput of
time sensitive data.

Near Silent Operation
Specifically designed to be usable in an open
office or retail store environment the
AT-8000GS/24 uses the latest in low power
technologies to minimize both power
consumption and the need for excessive
cooling fans.

Ideal Branch Office and Wiring Closet Connectivity
Powerful line rate performance and stackability
make this switch ideal for branch offices or the
wiring closet of larger offices.The state-of-the
art QoS capability of this product ensures
reliable delivery of advanced network services
such as voice while effectively controlling the
continually increasing traffic needs found in
today’s networks.

Short summary description Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2:
This short summary of the Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports, Managed, L2, Rack mounting

Long summary description Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2:
This is an auto-generated long summary of Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports Managed L2 based on the first three specs of the first five spec groups.

Allied Telesis 24-port 10/100/1000T stackable Gigabit Ethernet Switch w/ 4 combo SFP ports. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 68 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Rack mounting