Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2931SX/SC-020
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8543
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal :
The short editorial description of Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal

AT-2931SX/SC Gigabit Fiber card with SC connector / 20-pack
More>>>
Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal:
The official marketing text of Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal as supplied by the manufacturer

High Performance
Allied Telesyn’s AT-2931SX is a high reliable 64-bit Gigabit Fiber Adapter card with 9KB Jumbo frames support for network upgrade
needs.AT-2931SX helps to boost your Fast Ethernet server throughput ten times to 1000Mbps.With the 1000Base-SX fiber-optic connection,data transmission is both secure and faster.
In order to reduce CPU use,Allied Telesyn’s AT-2931SX uses the adaptive interrupts and ultra-deep 96-KB packet buffer.Coupled with
link aggregation and load balancing,AT-2931SX achieves the best performance of its class for server connectivity.
Advanced Manageability
The priority queuing and virtual LAN features offered by AT-2931SX can help users set up the network based on their own needs.The
comprehensive diagnostics and configuration software suite provides system administrators and engineers with a powerful tool to analyze
the network adapter and check specific data. AT-2931SX Gigabit Ethernet Fiber Adapters can also support up to 64 VLANs and 4 priority
queues.

Short summary description Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal:
This short summary of the Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards, Internal, Wired, PCI, 1000 Mbit/s

Long summary description Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal:
This is an auto-generated long summary of Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards 1000 Mbit/s Internal based on the first three specs of the first five spec groups.

Allied Telesis AT-2931SX/SC-020 64-bit Gigabit Fiber Adapter Cards. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Design
Internal *
The product is built in.
Yes
Safety
List of regulatory safety standards for all countries in which this product has been certified.
FCC/EN55022 Class B, VCCI, UL, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 55 °C
Operating relative humidity (H-H)
10 - 95%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 & Windows XP Linux kernel 2.4.x Novell NetWare 5.x & 6.x
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3z, IEEE 802.3x, IEEE 802.1p, 802.1q, 802.1ad, 802.3ab
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Customer service details
X