Allied Telesis logo

Allied Telesis Fast Ethernet Fiber Network Interface Cards (SC) 20er Pack Internal 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
18249
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Fast Ethernet Fiber Network Interface Cards (SC) 20er Pack Internal 100 Mbit/s:

Allied Telesis Fast Ethernet Fiber Network Interface Cards (SC) 20er Pack, Internal, Wired, PCI, 100 Mbit/s, Silver

Long summary description Allied Telesis Fast Ethernet Fiber Network Interface Cards (SC) 20er Pack Internal 100 Mbit/s:

Allied Telesis Fast Ethernet Fiber Network Interface Cards (SC) 20er Pack. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.