location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Fast Ethernet Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2501TX/L-001 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 14:56:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 100 Mbit/s
  • - Internal
Long product name Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s :
The long product name of Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Fast Ethernet Adapter Card
More>>>
Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:
The official description of Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Value & Performance
Allied Telesyn’s AT-2501TX PCI adapter is a best-value solution to today’s 10/100Mbps LAN access requirements. By providing a single
10/100Mbps auto-sensing port, network administrators don’t need to worry about swapping out network cards. PCs can be quickly and
cost-effectively deployed and re-deployed, connecting to either 10Mbps or 100Mbps devices on the network.

Allied Telesyn’s PCI bus adapter cards are designed to get the maximum performance from your PC. By sending most of the Fast Ethernet networking functions to the adapter card, the computer’s CPU is free to run applications faster.The card also operates in both full- and half-duplex modes, allowing users to double network performance.

Flexibility & Support
The AT-2501TX adapter is available in both the traditional 4.2" PCI slot and the new low-profile 2.5" slot. All major PC manufacturers are adopting the low-profile designs in order to offer smaller desktop systems with improved expansion capabilities over previous-generation systems. The AT-2501TX Fast Ethernet network adapter card supports Microsoft’s latest standards, including ACPI, OnNow power management,
and DMI network management functions. AT-Setup—Allied Telesyn’s user-friendly installation utility—also simplifies installation with Windows 98, ME, 2000, and XP.

Key features:
- PCI 2.2 compliant.
- Traffic & troubleshooting LEDs.
- Support for all popular operating systems.
- ACPI/Wake On LAN (WOL) support.
- Advanced diagnostics (AT-Stat).
- Advanced installation utility (AT-Setup).
- PXE remote booting available with 32-pin PLCC BootROM.

Short summary description Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:
This short summary of the Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis PCI Fast Ethernet Adapter Card, Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis PCI Fast Ethernet Adapter Card Internal 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis PCI Fast Ethernet Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Full duplex
Yes
Design
Internal *
Yes
Plug and Play
Yes
Mean time between failures (MTBF)
300000 h
Certification
ISO, IEC 8802-3, FCC/EN55022 B, UL/TUV, EN55024, CE
System requirements
Compatible operating systems
Windows 95/98/ME/2000/XP, Mac OS 8.51, 8.6, 9.0, Mac OSX 10.1.X, 10.2.X, DOS, Novell NetWare v3.x, v4.x server, v5.x
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Depth
120 mm
Height
57 mm
Weight
181.4 g
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, PCI 2.2
I/O ports
1xRJ-45
Networking features
Ethernet, Fast-Ethernet
Country Distributor
United Kingdom 1 distributor(s)