Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Ethernet PCI Adapter Cards
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2451FTX/SC-BULK
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6669
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 21 Nov 2017 03:42:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal :
The short editorial description of Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal

Fast Ethernet PCI Adapter Cards 10FL (SC)
More>>>
Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal:
The official marketing text of Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal as supplied by the manufacturer

It's all about options. The AT-2451FTX, 32-bit, Fast Ethernet mixed copper/fiber NIC provides both a 10/100BASE-TX copper port and a 10FL fiber port to allow flexibility for installation in both new and legacy LAN environments. Don't pay twice and have to reinstall another NIC at a later date. This one allows the network manager to choose which port to use upon installation and change it at a later date. Shipped with both standard and low profile brackets (standard bracket pre-assembled).

Short summary description Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal:
This short summary of the Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Fast Ethernet PCI Adapter Cards, Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal:
This is an auto-generated long summary of Allied Telesis Fast Ethernet PCI Adapter Cards 100 Mbit/s Internal based on the first three specs of the first five spec groups.

Allied Telesis Fast Ethernet PCI Adapter Cards. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data link protocols
PXE,NetWare NCP/IPX,IBM’s RPL, DHCP, BOOTP
Design
Internal *
The product is built in.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
FCC/EN55022 Class B, UL, TUV, EN55024, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Netware 4.2, 5, 6 Windows 95/98/ME/XP/NT4/2000/2003 Linux 2.2, 2.4
Weight & dimensions
Depth
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
65 mm
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3u/802.3j
Networking features
Ethernet, Fast Ethernet
Customer service details
X