Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter ENetPCI ST ACPI + F+ENet UTP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2450FTX/ST
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10695
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP :
The short editorial description of Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP

PCI 10Mbps ACPI Adapter card with 10 100 UTP and Fibre ST i zolang de voorraad strekt!
More>>>
Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP:
The official marketing text of Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP as supplied by the manufacturer

Allied Telesyn's AT-2450 series of PCI Ethernet adapters are tuned to deliver the highest possible throughput for PCs running memory-intensive applications. These high performance adapters utilize the 32-bit PCI bus architecture and have data throughput rates up to 16 times faster than ISA bus adapters. The latest version of AT-2450 series drivers have also been updated to include AT-Setup, which simplifies installation under Windows 98, ME, 2000 and XP.

Short summary description Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP:
This short summary of the Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP, Wired, PCI

Long summary description Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP:
This is an auto-generated long summary of Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP based on the first three specs of the first five spec groups.

Allied Telesis Adapter ENetPCI ST ACPI + F+ENet UTP. Connectivity technology: Wired, Host interface: PCI

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Networking
Management protocols
DMI 2.0
Data link protocols
IEEE 802.2, 802.3 and ISO/IEC 8802-3
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Operating relative humidity (H-H)
5 - 80%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Netware workstation, Netware server, MSDOS, Microsoft Windows 98/2000/ME/XP/NT 4.0
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
107 x 153
Form factor
The shape or design of the product.
Plug-in
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
100Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
Networking features
Ethernet/Fast Ethernet
I/O ports
An interface on a device to which you can connect another device.
RJ-45
Customer service details
X