location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-MWS2533AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-005827-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035211596 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-SIM, EAP-TLS, MSCHAPv2, PEAP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP
  • - Power over Ethernet (PoE)
  • - Internal
Warranty: 5Years
Long product name Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE) :
The long product name of Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11a/b/g/n/ac wave2 dual-band 3x3:3 ceiling mount wireless LAN access point with 2 x 1Gbps RJ45 ports. PoE or AT-MWS0091 required for power.
More>>>
Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE):
The official description of Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MWS2533AP wireless Access Point features IEEE802.11ac wave2 dual-band radio and embedded antennas. It supports four IEEE 802.11n/ac spatial streams, with throughput of 600Mbps in the 2.4GHz band and 1.7Gbps in the 5GHz band.

Short summary description Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE):
This short summary of the Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-MWS2533AP, 1000 Mbit/s, 54 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-SIM, EAP-TLS,..., SSID broadcast on/off

Long summary description Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis AT-MWS2533AP 1000 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis AT-MWS2533AP. Maximum data transfer rate: 1000 Mbit/s, Wi-Fi data rate (max): 54 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-SIM, EAP-TLS,..., Service Set Identifier (SSID) features: SSID broadcast on/off. Power consumption (max): 21 W, Heat dissipation: 72.04 BTU/h. Placement: Ceiling, Table, Wall, Product colour: White. Antenna type: Internal

Features
Maximum data transfer rate *
1000 Mbit/s
Wi-Fi data rate (max)
54 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-SIM, EAP-TLS, MSCHAPv2, PEAP, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP
Service Set Identifier (SSID) features
SSID broadcast on/off
Management features
Syslog
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power consumption (max)
21 W
Heat dissipation
72.04 BTU/h
Design
Placement *
Ceiling, Table, Wall
Product colour *
White
LED indicators
Yes
Internal
No
Antenna
Antenna type *
Internal
Weight & dimensions
Width
215 mm
Depth
215 mm
Height
56 mm
Weight
1.6 kg
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)