location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-TQ4600-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-004633-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035203768 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:08:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty Offering (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1750 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11e, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3at
  • - 128-bit AES, 802.1x RADIUS, EAP, PEAP, TKIP, WPA, WPA2-CCMP
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Warranty: 5Years
Long product name Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE) :
The long product name of Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor IEEE 802.11ac/g/n dual-radio wireless AP with embedded antenna
More>>>
Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE):
The official description of Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesis AT-TQ4600 Enterprise-class Wireless Access Point features an IEEE 802.11ac 3ss dual-band 2.4/5GHz radio and embedded antenna, capable of 1750Mbps raw wireless capacity.

The AT-TQ4600 is based on IEEE 802.11ac, with three-spatial-stream Multiple Input and Multiple Output (MIMO), which can deliver up to twice the wireless capacity of 802.11n access points.

The AT-TQ4600 may operate either in standalone, AP-cluster, or controlled by UWC controller, and is suitable for a wide range of deployments — from SMBs to large Enterprises.

Short summary description Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE):
This short summary of the Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-TQ4600-00, 1750 Mbit/s, 1750 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11e, IEEE 802.11g, IEEE 802.11h,..., Single User MIMO, Tagged VLAN, SSID-based VLAN assignment

Long summary description Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis AT-TQ4600-00 1750 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis AT-TQ4600-00. Maximum data transfer rate: 1750 Mbit/s, Wi-Fi data rate (max): 1750 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 128-bit AES, 802.1x RADIUS, EAP, PEAP, TKIP, WPA, WPA2-CCMP. WAN connection: Ethernet (RJ-45). AC input voltage: 90 - 264 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10.9 W. Placement: Ceiling, Table, Wall, Product colour: White, Cable lock slot type: Kensington

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1750 Mbit/s
Wi-Fi data rate (max)
1750 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11e, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3at
Automatic channel selection
Yes
MIMO
Yes
MIMO type
Single User MIMO
VLAN support
Yes
Virtual LAN features
Tagged VLAN, SSID-based VLAN assignment
Operating modes
OLPC,ESS,Multiple SSID,VLAN SSID
Quality of Service (QoS) support
Yes
Security
Security algorithms *
128-bit AES, 802.1x RADIUS, EAP, PEAP, TKIP, WPA, WPA2-CCMP
Access Control List (ACL)
Yes
Protocols
DHCP client
Yes
Management features
Web-based management
Yes
Ports & interfaces
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10.9 W
Power consumption (max)
16 W
Design
Placement *
Ceiling, Table, Wall
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
LED indicators
Yes
Internal
No
Antenna
Antenna features
Integrated antenna
Antenna gain level (max)
4 dBi
Weight & dimensions
Width
170 mm
Depth
170 mm
Height
35 mm
Weight
476 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)