Allied Telesis logo

Allied Telesis AT-SPFXBD-LC-13 network transceiver module Fiber optic 100 Mbit/s SFP

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104355
Info modified on:
15 Oct 2024, 09:56:51
End of life date:
08 Oct 2019
Warranty:
2Years
Long product name Allied Telesis AT-SPFXBD-LC-13 network transceiver module Fiber optic 100 Mbit/s SFP:

SFP Pluggable Optical Module, 100BX, 15km, Single mode, Single fiber [Tx=1310,Rx=1550], LC conn. (0 to 70°C)

Short summary description Allied Telesis AT-SPFXBD-LC-13 network transceiver module Fiber optic 100 Mbit/s SFP:

Allied Telesis AT-SPFXBD-LC-13, Fiber optic, 100 Mbit/s, SFP, LC, 15000 m, Silver

Long summary description Allied Telesis AT-SPFXBD-LC-13 network transceiver module Fiber optic 100 Mbit/s SFP:

Allied Telesis AT-SPFXBD-LC-13. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Product colour: Silver. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.