location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPZX80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001203-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7670351744408 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2020
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2Years
Long product name Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm :
The long product name of Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP Pluggable Optical Module, 1000ZX, 80km, Single mode, Dual fiber [Tx=1550,Rx=1550], LC conn. (-5 to 70°C)
More>>>
Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm:
The official description of Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesis SP Series delivers flexible, full-duplex Ethernet connectivity. These hot-swappable fiber interfaces simply plug into the SFP slot on all SFP-compatible devices. Configuration can be optimized to meet a wide variety of distance and service requirements.

Short summary description Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm:
This short summary of the Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis SPZX80, 1250 Mbit/s, mini-GBIC/SFP, LC, 80000 m, 1550 nm, 5 dBmW

Long summary description Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm:
This is an auto-generated long summary of Allied Telesis SPZX80 network transceiver module 1250 Mbit/s mini-GBIC/SFP 1550 nm based on the first three specs of the first five spec groups.

Allied Telesis SPZX80. Maximum data transfer rate: 1250 Mbit/s, Interface type: mini-GBIC/SFP, Fiber optic connector: LC. Product colour: Grey

Performance
Maximum data transfer rate *
1250 Mbit/s
Interface type *
mini-GBIC/SFP
Fiber optic connector
LC
Maximum transfer distance
80000 m
Wavelength
1550 nm
Tx power (min)
5 dBmW
Tx power (max)
-24 dBmW
Performance
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product colour
Grey
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Brand Image Product code Product Stock Price from
Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm Allied Telesis AT-SPLX40 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
990-001202-00 AT-SPLX40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)