location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam PM102L project mount Floor Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM102L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM102L show
Show alternative article codes used in the online market place
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 13:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allcam PM102L project mount Floor Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal fit, adaptable for any projector with three mounting holes
  • - Swivel left / right 360 degrees
  • - Easy install, supplied all required fixings
  • - Rigid extruded aluminum alloy construction
  • - Durable powder-coated finish (silver)
  • - Supports up to 15kgs /33lbs
  • - Cable management included
  • - Mounted projector can extend from 400 to 620 mm from ceiling
  • - Installed Dimension (WxHxD): 182x( 400, 470, 550, 620)x182mm
  • - Pls make sure your ceiling is strong enough to support the weight of your projector. Most UK houses have ceiling with wood joist structure, pls use a stud finder to locate the wood frame. If this sounds too complicated to you, buy the PM103 projector wall mount instead
Long product name Allcam PM102L project mount Floor Silver :
The long product name of Allcam PM102L project mount Floor Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Projector Ceiling Mount Bracket for ALL Projectors
More>>>
Short summary description Allcam PM102L project mount Floor Silver:
This short summary of the Allcam PM102L project mount Floor Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam PM102L, Floor, 15 kg, Silver, Aluminium, 400 - 620 mm, -360 - 360°

Long summary description Allcam PM102L project mount Floor Silver:
This is an auto-generated long summary of Allcam PM102L project mount Floor Silver based on the first three specs of the first five spec groups.

Allcam PM102L. Mounting type: Floor, Maximum weight capacity: 15 kg, Product colour: Silver. Width: 182 mm, Height: 620 mm, Depth: 182 mm

Country Distributor
United Kingdom 1 distributor(s)