location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMS10S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS10S show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits all LED/LCD TVs & monitors with VESA 75, or 100 mounting holes
  • - Single flat screen LCD/LED monitor desk stand with metal base
  • - Tilt up/down 30°, free swivel left/right 90°; Adjustable height 3cm to 40cm from desktop
  • - 130° rotation, have the monitor in landscape or portrait
  • - Suitable for all 15" to 27" LCD/LED monitors with VESA 100 or VESA 75 mounting holes
  • - Extra heavy duty steel construction: up to 10 kgs per monitor or 60 Kgs in total
Long product name Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk :
The long product name of Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single LED/LCD monitor Desk Stand Mount
More>>>
Short summary description Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk:
This short summary of the Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam MMS10S, Bolt-through, 60 kg, 38.1 cm (15"), 68.6 cm (27"), 100 x 100 mm, Black

Long summary description Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk:
This is an auto-generated long summary of Allcam MMS10S monitor mount / stand 68.6 cm (27") Black Desk based on the first three specs of the first five spec groups.

Allcam MMS10S. Mounting: Bolt-through, Maximum weight capacity: 60 kg, Minimum screen size: 38.1 cm (15"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°. Product colour: Black

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)