location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam MDM05G TV mount Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDM05G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDM05G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6907277001133
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 13:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allcam MDM05G TV mount Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mount two LCD monitors side by side to one desktop, if the monitors are wider than 60cm/ea or bigger than 24" in nominal size, you will need to buy two additional long arms modules
  • - Fits all LCD TVs & Montors with VESA 50 75 or 100 mounting holes but not heavier than 6Kgs each (13.2lbs each) in weight
  • - Tilts folds and rotates
  • - Adjustable height
  • - Heavy duty metal desk clamp / grommet and pole
  • - 130° rotation
  • - 30° tilt up and down
Long product name Allcam MDM05G TV mount Grey :
The long product name of Allcam MDM05G TV mount Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual LCD / LED Monitor Arm Stand w/ Desk Clamp & Gromet Mount Option: Tilts and Swivels
More>>>
Short summary description Allcam MDM05G TV mount Grey:
This short summary of the Allcam MDM05G TV mount Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam MDM05G, 50 x 50 mm, 100 x 100 mm, -30 - 30°, 130°, Metal, Grey

Long summary description Allcam MDM05G TV mount Grey:
This is an auto-generated long summary of Allcam MDM05G TV mount Grey based on the first three specs of the first five spec groups.

Allcam MDM05G. Maximum weight capacity: 12 kg, Minimum screen size: 61 cm (24"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -30 - 30°, Angle of rotation: 130°. Product colour: Grey

Country Distributor
United Kingdom 1 distributor(s)