location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam L273S TV mount/stand 106.7 cm (42") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L273S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L273S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717095822016
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:29:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allcam L273S TV mount/stand 106.7 cm (42") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium Quality TV bracket made from reinforced and powder-coated steel
  • - Unique £1000 guarantee for mounted TV (available on all Allcam 2014 new range) and Allcam standard 5 years warranty
  • - Super flexible: the mounted TV can be easily moved for best viewing angle: Tilt down, Swivel left/right, Pull out / Push in
  • - Easy installation, with step-by-step graphic & text guide, and a set of fittings: screws, bolts, anchors, spacers, washers
  • - Articulate arms extend up to 622mm (24.5")
Long product name Allcam L273S TV mount/stand 106.7 cm (42") Black :
The long product name of Allcam L273S TV mount/stand 106.7 cm (42") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TV / Monitor Wall Mount Bracket - tilts & Swivels
More>>>
Short summary description Allcam L273S TV mount/stand 106.7 cm (42") Black:
This short summary of the Allcam L273S TV mount/stand 106.7 cm (42") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam L273S, 106.7 cm (42"), 400 x 400 mm, -12 - 0°, -180 - 180°, 360°, Black

Long summary description Allcam L273S TV mount/stand 106.7 cm (42") Black:
This is an auto-generated long summary of Allcam L273S TV mount/stand 106.7 cm (42") Black based on the first three specs of the first five spec groups.

Allcam L273S. Maximum weight capacity: 45 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 106.7 cm (42"), Maximum VESA mount: 400 x 400 mm. Tilt angle range: -12 - 0°, Swivel angle range: -180 - 180°, Angle of rotation: 360°, Distance to the wall (min): 7.2 cm, Distance to the wall (max): 62.2 cm. Product colour: Black