location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALW17ER-4718S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware ALW17ER-4718S user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 970M 3 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 92 Wh 240 W
  • - Windows 10 Home 64-bit
Long product name Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver :
The long product name of Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6MB Cache, 2.6 GHz), 16GB DDR4 2133MHz, 256GB PCIe SSD, 1TB SATA HDD, 17.3" IPS FHD 1920 x 1080, nVidia GeForce GTX 970M 3GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver:
The official description of Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big screen. Big performance
The Alienware 17 is thinner and lighter than any 17" laptop we’ve created before, but that doesn't mean we skimped on performance. It’s crafted with aerospace-inspired carbon fiber filled surfaces that add stiffness and durability, copper heat sinks that enable proper cooling and now offering an optional Ultra HD 4K display built with IGZO (indium gallium zinc oxide) technology. Powered by high-performance 6th gen Intel® Core™ processors with Dynamic Overclocking on K-series CPUs, and offering a new USB Type-C™ port with support for SuperSpeed USB 10 Gbps (USB 3.1) and Thunderbolt™3 technologies, the Alienware 17 is designed to give you the best experience on an impressive screen.

When paired with the optional Alienware Graphics Amplifier featuring a desktop GPU of your choice, you can transform the Alienware 17 into the ultimate at-home entertainment experience. Just plug in and get lost in the vivid display and massive performance boost of desktop-class graphics.

Amplified graphics. Advanced gaming.
Plug in. Buckle up: Supercharge your at-home gaming with the optional Alienware Graphics Amplifier. Simply plug in the Alienware 17, reboot and enjoy a fully expanded desktop experience with advanced 4K NVIDIA ® or AMD- enabled graphics, multiple-monitor display and more connectivity with a built-in 4-port USB 3.0 hub.

Killer combo: Get desktop graphics performance when you pair a sleeker, space-saving Alienware 17 with the Graphics Amplifier. Place your amp out of the way and connect with a single cable for ultimate flexibility with maximum immersion.

Extreme built-in graphics options: Blow-your-doors-off gaming excitement comes jam-packed into the Alienware 17 itself, too, with NVIDIA® GeForce® GTX 970M or 980M graphics card options and up to 4GB of GDDR5. These are the highest class of mobile graphics cards available. Now the most graphics-rich games can be played at their quickest with support for graphics cards requiring up to a whopping 100W of mobile graphics power.

Cutting edge craftsmanship.
Carbon fiber craftsmanship: Inspired by aerospace technologies, the carbon fiber composites in Alienware laptops deliver a unique rigidity and high stiffness-to-weight ratio. The result is a whole new tactile experience.

Sleek. Solid. Aluminum.: Displays this good require serious protection, so we encased them in an anodized aluminum shell that matches the hinge strength and structural rigidity and boasts a new, iconic design.

Cooler with copper: Churn out maximum power while keeping your cool. Copper thermal modules allow your graphics cards and processors to perform at the highest level while the heat pipes and blocks prevent overheating.

Guaranteed up to 10 million keystrokes: Experience the sensation of uniform feedback with the reinforced steel plate of our TactX keyboard, which also protects internal components from debris. Launch shortcuts to applications or even macros in-game, thanks to nine customizable keys capable of up to 19 unique commands, programmed via the Alienware Command Center software.

Rigorously tested for robust durability: Alienware laptops are tested to stand up to tens of thousands of functions : power button pushes, hinges opening and closing, twists, turns, and up to 1 million touchpad strokes. We test hard so you can game hard, reliably.

Built for intense gaming.
Lean and mean on a big screen: Enjoy IPS (in-plane switching)-based LCD technology on an expansive 17" screen that offers stunningly clear color and clarity. Get up to pixel density for astonishing color clarity, and extra wide viewing angles.

Sound and fury: Rich, impressive audio is powered by Klipsch and Creative SoundBlaster X-Fi technology. Visually connect with comrades and competitors with a 2.0MP Full HD webcam and let the banter flow with a dual microphone array.

Full-throttle gaming.
More power: Alienware 17 automatically overclocks and monitors internal temperatures to keep your system running cool when the action is hot and deliver performance precisely when you need it.

The family powerhouse: Outfitted with the latest generation of up to a Quad-Core 6th gen Intel® Core™ processor with Turbo Boost on an Intel® HM170 Chipset for full-throttle action, it is equipped for advanced power and a seamless gaming experience.

Supercharged gaming: The processors in Alienware 17 offer Dynamic Overclocking to kick in extra power when your game demands it, so you won’t miss a beat.

Connect and conquer: The combination of the Killer™ Wireless-AC 1535 with the Killer™ E2400 provides unprecedented speed, intelligence and control to your gaming experience. Download faster, stream better, and enjoy smoother gaming with Killer DoubleShot ™ Pro and Advanced Stream Detect™ technology. Killer DoubleShot Pro provides the ultimate networking experience by smartly having Killer Ethernet and Killer Wireless work together to determine which network traffic should run on each interface. This provides the absolute fastest possible gaming and streaming experience. Plus, all Alienware 17 systems come with Bluetooth 4.1 technology.

Extend your reach.
Mobility meets connectivity: Hook up your favorite accessories with the new superfast USB Type-C ™ port, offering speeds 2x as fast as USB 3.0 with SuperSpeed USB 10Gbps (USB 3.1).

Blow your hair back: Use your USB Type- C ™ port as a Thunderbolt 3 port, and experience 40Gbps (4x the USB 3.1 protocol) or drive 4K displays as if the port were a Thunderbolt or DisplayPort. Or maximize your options by daisychaining your Thunderbolt devices together.

Better, faster, clearer: Run 4K resolution content @60Hz using the new HDMI 2.0 port, for better resolution, smoother graphics and an overall upgrade in awesomeness.

Unleash your rig’s greatest capabilities with Windows 10
DirectX 12: Break down boundaries and step into your game with graphics more stunning than ever before with the new DirectX 12 technology. Windows 10’s API is armed with new features that will provide quicker processing in real time to generate higher FPS and richer graphics as well as reduced power consumption to play longer.

Expand your community: Xbox app lets you see what your friends are playing now, chat with your community, and track your scores and achievements. Plus, Game DVR* lets you record your best hero moves for sharing with friends.

Play more games: The greatest Xbox games are now at your fingertips, and you will get built-in support for the Xbox controller and even stream Xbox One games to a Windows 10 PC, laptop, or tablet anywhere in your home. Even the cross-device barriers are down – start a game on your PC and move to your Xbox to continue playing.

Start menu – back and improved: You will game like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need: Windows 10 starts up and resumes fast so there’s no buffer between you and your game. Even your updates reach you as soon as they are available so you always have the latest and greatest features.

Command Center 4.0
Take control of every aspect of your Alienware PC and Graphics Amplifier’s performance with stunning ease and fine-tuned adjustability.

AlienFX
Program and control lighting zones specifically developed to be controlled by you. That means the lights are designed to react to your every move in real time. Set triggers. Make your system glow and blink. Morph your lights from one color to the next. The choice is yours.

AlienFusion
Manage all of your PC’s power with one easy program. Alter your settings to extend battery life by dimming lights across separate areas, activating hibernation options or shutting down easily. It’s all under your control.

AlienAdrenaline
Automatically load your pre-chosen display settings with Game Mode, options, and observe and record GPU and memory clocks to get a real time status of each device or an archival record to review how the performance was affected during a particular test. Monitor CPU overclocking status and the Graphics Amplifier and create custom scripts to run apps exactly the way you want.

Short summary description Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver:
This short summary of the Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware 17, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver:
This is an auto-generated long summary of Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Pixel pitch
0.1989 x 0.1989 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 970M
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
No
CUDA
Yes
CUDA cores
1280
Audio
Audio system
Creative Sound Core 3D with SBX Pro Studio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
DVI port
No
Thunderbolt 3 ports quantity
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
92 Wh
Battery voltage
14.8 V
Battery recharge time
4 h
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
430 mm
Depth
291.9 mm
Height
34.4 mm
Weight *
3.78 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-01-07 01:12:21
Uk has collected 44 expert reviews for Alienware 17 Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 10 Home Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ultrabookreview.com
Updated:
2017-01-07 01:12:21
I've always preferred more portable laptops and not so much the bigger beefier ones out there. Alienware has had a warm place in my heart though, especially since I was a longtime owner of the m11x. Of course the m11x was still considered very portable at...
Good the screen is about as good as they get; good build quality; the keyboard is excellent; solid performance; runs quiet; good sound quality and volume...
Bad Expensive; Trackpad is a little small and not that impressive; Some may find it too heavy...
Bottom line If you're after a powerful gaming laptop with a 17-inch screen, the Alienware 17 R3 is one of the better picks out there. It's fast, runs quiet and not very hot, it bundles an amazing screen, a very good keyboard and even a large battery. It's not cheap t...
80%
ozlaptopreviews.com
Updated:
2017-01-07 01:12:21
Alienware 17 R3 Review : A Premium Priced Gaming MachineThe 17-inch gaming laptop takes a powerful leap over its predecessors with the latest 6th generation Intel quad-core processor that rests in its heart. Taking the gaming experience to a whole new lev...
Good Rock solid performance of the CPU and the GPU as well, Futuristic design with robust materials used in its build, Decent display with a high color contrast ratio, Stays cool under pressure with the minimum amount of noise...
Bad There are gaming laptops that offer better specs at a lower price, Only available through Dell's Aussie website...
Bottom line When you select an Alienware laptop, the premium price can always deter you from buying them. However, Alienware has survived (and flourished) among dirt cheap laptops and risen to the top with its more than just premium style, out of this world design an...
80%
techadvisor.co.uk
Updated:
2017-01-07 01:12:21
If the latest Alienware 17 laptop was a video game character, it'd make the ground shake when it walks. It'd have a million hit points and a weapon so powerful it threatens to unbalance the whole game. But its dialogue would also be incomprehensible to th...
Bottom line The Alienware 17 is one of the best gaming laptops money can buy. At this stage we just need to check out the relevant competition, the Asus G752, the Acer G9-791 and so on, to find out which will become our go-to recommendation for 2016 gamers with big b...
90%
liveatpc.com
Updated:
2017-01-07 01:12:21
If there was a machine that I've wanted to get my hands on ever since I've started writing for tech, it would be this one. The Alienware series of gaming laptops have always been this Holy Grail of gaming ever since I was still in secondary school, so get...
0%
pcpowerplay.com.au
Updated:
2017-03-21 01:14:38
In many ways, this is a very, very similar laptop to the 15-incher opposite, but on steroids. There's an accompanying price hike to go with it, but if you're looking for one of the finest 17.3-inch laptops around, look no further. It's an old-school behem...
Good Amazing craftsmanship, High quality display, Very fast...
Bad Dollar eating, Heavy...
Bottom line If you don't mind paying more for the best, the Alienware 17 R3 is one of our favourite 17.3-inch laptops on the market...
90%
pcmag.com
Updated:
2017-01-07 01:12:21
For many people, 17 inches is the starting point for a serious gaming laptop. After all, you need a big screen, and chances are you want a spacious keyboard. The Alienware 17, which the company announced today, combines these must-haves with other forward...
Good Powerful processing and graphics hardware, Attractive, efficient redesign compared with earlier Alienware laptops, Eye-tracking option allows for futuristic personalization...
Bad Top-end configurations will probably be expensive...
Bottom line Alienware's new high-end gaming laptop, the Alienware 17, packs powerful hardware and innovative features in a (relatively) slim, portable, and stylish package...
0%
notebookcheck.net
Updated:
2017-01-07 01:12:21
Marathon runner. There are a lot of powerful gaming notebooks, but only few provide long battery runtimes. The third revision of the Alienware 17 turns out to be surprisingly enduring...
Good sturdy and high-quality chassis, external graphics card via Amplifier, excellent battery runtimes, many illumination elements, USB 3.1 with Thunderbolt 3, bright IPS display, excellent performance, good input devices, decent sound, handy tools, nice desi...
Bad some components are tricky to access, occasional CPU & GPU throttling in extreme scenarios, battery drains under maximum load (mains), only two memory slots, chassis slips easily, high weight...
Bottom line The Alienware 17 R3 is a step in the right direction from the outgoing generation.You will hardly find such a stylish and diversely illuminated chassis in the notebook segment. Thanks to USB 3.1, NVMe-SSD, Skylake processor, DDR4-RAM and GeForce GTX 980M...
87%
Laptopmag.com
Updated:
2017-01-07 01:12:21
For 2016, Alienware is upgrading its winning formula for gaming laptops, bringing Intel's new 6th-gen Core i7 CPU and Nvidia's 980M graphics to its leading 17-inch gaming laptop. You still get Alienware's signature spaceship-inspired case, tons of customi...
Good Strong gaming performance, Sharp and colorful quad-HD display, Long battery life on cheaper model, Graphics amp support, Plenty of ports...
Bad Bottom gets hot while gaming, Dim display on starting model, Slower SSD than on competing laptops...
Bottom line An excellent gaming laptop, the Alienware 17 features a gorgeous 4K screen and a secret weapon in its optional graphics amp...
80%
laptopmedia.com
Updated:
2017-01-07 01:12:21
Now that we've put the new Alienware 15 (R2, Late 2015) to the test, it's time to do the same with its bigger sibling – the 17-inch Alienware R3. Make no mistake, it's the same Skylake / GTX 9xx / DDR4 generation, the difference being maximized screen est...
Good Enormous CPU/GPU/Storage performance, Nice looking, aggressive design, Lighter body than its predecessors, Sturdy construction, Comfortable TactX keyboard with numerous backlight combinations, Alienware Graphics Amplifier, HDMI 2.0 and USB Type-C ports, 4...
Bad High price, Alienware Graphics Amplifier doesn't support “asymmetrical” SLI configurations...
Bottom line What a notebook! We'll start with its flaws because they're very simple to enumerate – Alienware 17 R3's price renders it day-dream territory for 99% of all users. And we're not even going to bother discussing the Alienware Graphics Amplifier bundle. Actu...
0%