Alienware Aurora R4, 3.6 GHz, Intel® Core™ i7 X-series, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 8
Alienware Aurora R4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-3820. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Power supply: 330 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black