Alecto logo

Alecto Speakerset WSP-39 2.0 channels 2 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9049
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Alecto Speakerset WSP-39 2.0 channels 2 W Black:

Alecto Speakerset WSP-39, 2.0 channels, 2 W, 50 - 15000 Hz, Black, AA

Long summary description Alecto Speakerset WSP-39 2.0 channels 2 W Black:

Alecto Speakerset WSP-39. Audio output channels: 2.0 channels, RMS rated power: 2 W, Frequency range: 50 - 15000 Hz. Product colour: Black. Battery type: AA

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.