Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aldenkamp S-11120 Cream

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aldenkamp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-11120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S-11120.2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8697863929351
Category
Stands used to erect a flat panel screen on the floor.
flat panel floor stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aldenkamp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5936
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Oct 2017 18:01:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Aldenkamp S-11120 Cream:
This short summary of the Aldenkamp S-11120 Cream data-sheet is auto-generated and uses the product title and the first six key specs.
Aldenkamp S-11120, Cream, Glass, MDF, 80 kg, 1200 mm, 440 mm, 474 mm
Long summary description Aldenkamp S-11120 Cream :

Aldenkamp S-11120. Colour of product: Cream, Material: Glass, MDF. Maximum weight capacity: 80 kg. Width: 1200 mm, Depth: 440 mm, Height: 474 mm

This is an auto-generated long summary of Aldenkamp S-11120 Cream based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Aldenkamp

Aldenkamp S-11140 Black
(show image)
S-11140.1 S-11140  — 
Aldenkamp

Aldenkamp S-11120
(show image)
S-11120.1 S-11120  — 
Aldenkamp

Aldenkamp S-11140 Cream
(show image)
S-11140.2 S-11140  — 
Aldenkamp

Aldenkamp S-11140.4 flat panel floorstand
(show image)
S-11140.4 S-11140.4  — 
Aldenkamp

Aldenkamp S-11120
(show image)
S-11120.4 S-11120  —