Alcatel logo

Alcatel One Touch TAB 8HD Rockchip 4 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41783
Info modified on:
25 Jul 2023, 10:13:17
Long product name Alcatel One Touch TAB 8HD Rockchip 4 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black:

8" IPS 1024 x 768 px, Rockchip RK3066 Dual-Core ARM Cortex-A9 1.6 GHz, 1GB DDR3, 4GB Flash, ARM Mali TM-400 Quad Core, 0.3/2MP Cam, 802.11b/g/n, micro SD, micro USB, 4150 mAh, 450 g, Black, Android 4.1 Jelly Bean

Short summary description Alcatel One Touch TAB 8HD Rockchip 4 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black:

Alcatel One Touch TAB 8HD, 20.3 cm (8"), 1024 x 768 pixels, 4 GB, 1 GB, Android, Black

Long summary description Alcatel One Touch TAB 8HD Rockchip 4 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Black:

Alcatel One Touch TAB 8HD. Display diagonal: 20.3 cm (8"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 4 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3066. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 450 g. Operating system installed: Android. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.