location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel Check ‘Alcatel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HERO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8020D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
802D-2AALIT1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4894461007168
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Alcatel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alcatel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:01:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.2 cm (6") 1920 x 1080 pixels
  • - 1.5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM MicroSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium 3400 mAh
  • - Android 4.2
Long product name Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black :
The long product name of Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" FHD (1080 x 1920) IPS, Quad Core 1.5 GHz, 2 GB RAM, 16 GB EMMC, MicroSD, Micro USB 2.0, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, GPS/A-GPS, GSM/UMTS/HSPA+, Dual SIM, 3400 mAh, Android 4.2
More>>>
Short summary description Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black:
This short summary of the Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel HERO 8020D, 15.2 cm (6"), 2 GB, 16 GB, 13 MP, Android 4.2, Black

Long summary description Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black:
This is an auto-generated long summary of Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black based on the first three specs of the first five spec groups.

Alcatel HERO 8020D. Display diagonal: 15.2 cm (6"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 3400 mAh. Product colour: Black. Weight: 177.6 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:47:24
Uk has collected 44 expert reviews for Alcatel HERO 8020D 15.2 cm (6") Dual SIM Android 4.2 3G Micro-USB 2 GB 16 GB 3400 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
liveatpc.com
Updated:
2016-12-23 06:29:02
I've been using my Android smartphone for two years now and I figured it's time for an upgrade. However, my budget does not quite permit me to buy a premium flagship device, so I'll have to be a bit more frugal. Alcatel's OneTouch Hero looks like a good p...
Bottom line Review: Alcatel OneTouch HeroReview by Andrew YewI've been using my Android smartphone for two years now and I figured it's time for an upgrade. However, my budget does not quite permit me to buy a premium flagship device, so I'll have to be a bit more fr...
82%
androidauthority.com
Updated:
2016-11-14 23:47:24
With most of the attention directed towards “big” phone makers like Samsung, Sony, and HTC, it's easy to forget that in the vast Android world there are many other manufacturers that have some fantastic devices on offer. Sure, some Chinese companies have...
0%
phonearena.com
Updated:
2016-11-14 23:47:24
It's been a few months since Alcatel, the face of Chinese TCL for the western hemisphere, presented the stylus-equipped OneTouch Hero, and we finally had the chance to test out and marvel at this massive, 6-inch phablet. And while the gorgeous 1080p IP...
Good Sturdy, wellcrafted, and super compact body, Awesome battery life, Bright, beautiful display, Great camera, Call quality is surprisingly good, The MagicFlip cover is, well... magical...
Bad The MediaTek chip feels underpowered, Beautiful, but heavy interface...
Bottom line Looking back at the time spent with the Alcatel OneTouch Hero, we can't help but admit that the Hero showed great promise from the very beginning. This is a device that exhibits some really impressive qualities, ones that could easily put it at the ver...
0%