location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcatel 292 4.57 cm (1.8") 656 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel Check ‘Alcatel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
292
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
292X-2CALIT1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Alcatel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alcatel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alcatel 292 4.57 cm (1.8") 656 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Red
  • - 4.57 cm (1.8") 128 x 169 pixels
  • - FM radio Speakers
Long product name Alcatel 292 4.57 cm (1.8") 656 g Red :
The long product name of Alcatel 292 4.57 cm (1.8") 656 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One Touch 292 - GSM Dual band (900/1800/850/1800), FM, 1.8'' TFT 65k 128 x 169, 656g, Red
More>>>
Short summary description Alcatel 292 4.57 cm (1.8") 656 g Red:
This short summary of the Alcatel 292 4.57 cm (1.8") 656 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel 292, Clamshell, Single SIM, 4.57 cm (1.8"), 128 x 169 pixels, Red

Long summary description Alcatel 292 4.57 cm (1.8") 656 g Red:
This is an auto-generated long summary of Alcatel 292 4.57 cm (1.8") 656 g Red based on the first three specs of the first five spec groups.

Alcatel 292. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 169 pixels. FM radio. Weight: 656 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 05:47:14
Uk has collected 3 expert reviews for Alcatel 292 4.57 cm (1.8") 656 g Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%