Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
One Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
One Touch 706
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040241327
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAlcatel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4460
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver :
The short editorial description of Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver

One Touch 706 - 2.4", 320x240 p, 1.3MP, FM Radio RDS, MP3, Bluetooth 2.0, WAP 2.0, 650h/9h, MicroSD
More>>>
Short summary description Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver:
This short summary of the Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel One Touch 706, 6.1 cm (2.4"), 320 x 240 pixels, 0.104 GHz, Symbian OS, Black, Silver

Long summary description Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver:
This is an auto-generated long summary of Alcatel One Touch 706 6.1 cm (2.4") Single SIM Symbian OS Black, Silver based on the first three specs of the first five spec groups.

Alcatel One Touch 706. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels, Display type: TFT. Processor frequency: 0.104 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS. Product colour: Black, Silver. Weight: 80 g