location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akku-King 20104185 mobile phone spare part Battery Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akku-King Check ‘Akku-King’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20104185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20104185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250407206222
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Akku-King’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akku-King: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2019 10:57:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akku-King 20104185 mobile phone spare part Battery Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Samsung
  • - Lithium Polymer (LiPo)
  • - 1000 mAh 3.7 Wh
  • - Silver
More>>>
Short summary description Akku-King 20104185 mobile phone spare part Battery Silver:
This short summary of the Akku-King 20104185 mobile phone spare part Battery Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Akku-King 20104185, Battery, Samsung, Silver, Lithium Polymer (LiPo), 1000 mAh, 3.7 V

Long summary description Akku-King 20104185 mobile phone spare part Battery Silver:
This is an auto-generated long summary of Akku-King 20104185 mobile phone spare part Battery Silver based on the first three specs of the first five spec groups.

Akku-King 20104185. Product type: Battery, Brand compatibility: Samsung, Product colour: Silver. Width: 71 mm, Height: 6 mm, Depth: 41 mm. Compatible products: Samsung SGH-X140, BST4278, Number of batteries included: 1 pc(s)