location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y50-TEL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y50-TEL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Calls/Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 16 - 24000 Hz 32 Ω 115 dB
  • - Microphone type: In-line
Long product name AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue :
The long product name of AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 - 24000 Hz, 32 ohms, 115 dB, 1.2m, 190g, Blue
More>>>
Short summary description AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue:
This short summary of the AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue data-sheet is auto-generated and uses the product title and the first six key specs.

AKG Y50-TEL, Wired, 16 - 24000 Hz, Calls/Music, 190 g, Headphones, Blue

Long summary description AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue:
This is an auto-generated long summary of AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue based on the first three specs of the first five spec groups.

AKG Y50-TEL. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 16 - 24000 Hz. Cable length: 1.2 m. Weight: 190 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2015-03-03 04:29:29
Uk has collected 36 expert reviews for AKG Y50-TEL headphones/headset Wired Head-band Calls/Music Blue and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
trustedreviews.com
Updated:
2015-03-03 04:29:27
What are the AKG Y50? The AKG Y50 are low-cost portable headphones, offering a cheaper alternative to the Beats Solo 2 . They're on-ear, bold in design and have a slightly bassy sound that puts that extra bit of energy into your music. However, in usual A...
Good Bold look, Fun sound, Good isolation...
Bad Boosted bass could be subtler...
Bottom line Striking portable headphones for those who like their headphones with a bit of extra bass bounce...
80%
pocket-lint.com
Updated:
2015-03-03 04:29:27
Every manufacturer seems to be after a slice of the headphones market and AKG's approach with the Y50 on-ears is very savvy indeed. When we started testing the AKG Y50 headphones we assumed they were in the £150 price category based on their finish alone...
Good Exceptional build quality and audio output on a budget, stacks of bass, super comfortable...
Bad Over-prominent logo design, would like more mid-level pop...
Bottom line The level of build and audio quality the AKG Y50 deliver for their £80 asking price is astounding. Comprising metal, leather and glossy plastic in just the right amounts, it's the kind of construction many big-name competitors would charge twice as...
90%
gadgetshow.channel5.com
Updated:
2015-03-03 04:29:27
When you think of fashion headphones, you're likely to think straight away to Dr Dre's mammoth Beats empire - but a pair of those cans come at a hefty price. The Austrian audio boffins at AKG have been hard at work on their latest headphones, and the Y50...
Good The AKG Y50 headphones are loud. Not just in their sound quality, but in their bright and bold appearance. Ours arrived with bright taxicab yellow ear cups with slick black highlights, and they look like they can easily go toetotoe with Dr Dre's Beats in...
Bad For £80, there's not a lot to dislike about the AKG Y50s. They sound brilliant, they look topnotch (even if the bright yellow isn't for everyone), and they won't break the bank either. Our only nitpick is that we wish the stainlesssteel headband had more...
Bottom line The bright yellow, taxi-cab styling might not be for everyone, but the top-notch sound quality definitely should be. Handily, you can grab the Y-50 headphones in black, red or teal if yellow's not your cup of tea, but no matter which colour you choose, fo...
100%
whathifi.com
Updated:
2015-03-03 04:29:27
It only takes a passing glance to see these are AKG's handiwork. The ‘AKG' lettering boldly brandished across the Y50s' colourful red, yellow, teal or (less colourful) black ear cups is certainly a talking point of these on-ears – a top-end model in AKG'...
Good Rhythmic, clear and detailed, Time well, Dynamic and punchy, Well-built, Portable...
Bad Sources might need to be turned up, Ears get warm after a while...
Bottom line Otherwise, the Y50s don't put a foot wrong as a pair of portable cans.Though the funky design had us thinking they might be style-over-substance Beat wannabes, it's just a smokescreen for what's another great-sounding pair of AKG headphones...
100%
techradar.com
Updated:
2015-03-03 04:29:27
Before you even open the box, the bright, taxi cab yellow paint and large "AKG" logo send a strong message to anyone around you: these are loud in more ways than one. You won't need to check your credit score to buy these either. At $135.94 (£79, AU$144)...
Good Comfortable, Bright style, Good price...
Bad Not portable, Lacking in headband padding, Some sound leakage...
Bottom line The AKG Y50's boast a surprisingly clean sound for a moderate price. They come in a variety of color options to fit anyone's lifestyle, and provide a taste of the professional audio sound without having to pay the full studio price. If you can afford hig...
80%
techradar.com/au/
Updated:
2015-03-03 04:29:27
Before you even open the box, the bright, taxi cab yellow paint and large "AKG" logo send a strong message to anyone around you: these are loud in more ways than one. You won't need to check your credit score to buy these either. At $135.94 (£79, AU$144)...
Good Comfortable, Bright style, Good price...
Bad Not portable, Lacking in headband padding, Some sound leakage...
Bottom line The AKG Y50's boast a surprisingly clean sound for a moderate price. They come in a variety of color options to fit anyone's lifestyle, and provide a taste of the professional audio sound without having to pay the full studio price. If you can afford hig...
80%
yugatech.com
Updated:
2016-12-02 11:49:55
Last month, we provided you a quick review of the AKG Y40 Headphones, now its time to take a look at its bigger brother, the AKG Y50.Like the Y40 that we had last time, the Y50 also comes in Taxi Yellow. It is bigger than the Y40 which is evident in the s...
Good Glossy, metal build, Comfortable cups, Good sound performance especially with lows, Collapsible design, Comes with a soft travel pouch...
Bad Headband not that comfortable, Wobbly, Large and hefty...
0%
fhm.com.ph
Updated:
2016-12-02 11:49:55
Sure, your basic earphones will win the portability battle for squeezing into your front maong pockets in a zip. But the loud and bright, almost taxi-cab colored AKG Y50 doesn't look like it was built to hide in your pants in the first place.Look:Those bi...
0%
pcmag.com
Updated:
2015-03-03 04:29:27
If you're looking for deep bass in your headphones, you have no shortage of options in the current market, so it's worth doing a little research before you immediately settle on a pair from Beats. There are pairs, like the AKG Y50, that deliver some serio...
Good Powerful audio performance with intense, deep bass response and well-defined, crisp high-mids and highs. Inline remote control and microphone on a detachable cable.
Bad Large logo on earcups not for everyone. Not for purists seeking flat response-style headphones...
Bottom line The AKG Y50 headphones bring some serious thunder for just $100 without compromising high frequency presence and clarity...
80%
ilounge.com
Updated:
2015-05-10 07:39:55
In the past few years, headphones have often become as much about self-expression as they are about music. Brightly colored headphones are everywhere, emblazoned with large logos that are probably just as much about attracting attention to the manufacture...
Bottom line AKG, another Harman brand, has released its Y50 On-Ear Headphones ($100), designed with portable listening in mind. Powered by 40mm drivers, Y50 features low impedance and high sensitivity, making the headphones easily drivable by an iPhone with no extra...
80%