location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG Y10 Headphones Wired In-ear Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y10-BRN
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AKG Y10 Headphones Wired In-ear Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 17 - 20000 Hz 16 Ω 107 dB
Long product name AKG Y10 Headphones Wired In-ear Brown :
The long product name of AKG Y10 Headphones Wired In-ear Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17-20000Hz, 107dB, 16Ohm, 1m, 5g, 3.5mm, Brown
More>>>
Short summary description AKG Y10 Headphones Wired In-ear Brown:
This short summary of the AKG Y10 Headphones Wired In-ear Brown data-sheet is auto-generated and uses the product title and the first six key specs.

AKG Y10, Wired, 17 - 20000 Hz, 5 g, Headphones, Brown

Long summary description AKG Y10 Headphones Wired In-ear Brown:
This is an auto-generated long summary of AKG Y10 Headphones Wired In-ear Brown based on the first three specs of the first five spec groups.

AKG Y10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 17 - 20000 Hz. Cable length: 1 m. Weight: 5 g. Product colour: Brown