Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AKG Q350GRN Green Intraaural In-ear headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q350GRN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q350GRN show
Show alternative article codes used in the online market place
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29255
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name AKG Q350GRN Green Intraaural In-ear headphone :
The short editorial description of AKG Q350GRN Green Intraaural In-ear headphone

Q350GRN, 121dB, 3g
More>>>
Short summary description AKG Q350GRN Green Intraaural In-ear headphone:
This short summary of the AKG Q350GRN Green Intraaural In-ear headphone data-sheet is auto-generated and uses the product title and the first six key specs.
AKG Q350GRN, Intraaural, In-ear, Wired, 18 - 20000 Hz, 1 m, Green
Long summary description AKG Q350GRN Green Intraaural In-ear headphone :

AKG Q350GRN. Ear coupling: Intraaural, Wearing style: In-ear, Acoustic system: Closed, Headphone frequency: 18 - 20000 Hz, Headphone sensitivity: 121 dB, Impedance: 16 Ω. Cable length: 1 m. Weight: 3 g. Colour of product: Green

This is an auto-generated long summary of AKG Q350GRN Green Intraaural In-ear headphone based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 8 expert reviews for AKG Q350GRN headphone and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25
Celebrities have become the lifeblood of our popular culture. Celebrity endorsement has been an important part of mainstream marketing for decades, but in the last few years celebrity names have flooded into the headphone market as if somewhere just out o...
Good Beefy bass, Wide soundstage...
Bad Unnaturalsounding treble, Cheapfeeling...
Bottom line The AKG Q 350 are fun earphones, with a big, bouncy bass and a surprisingly expansive sound, but are scuppered by an unnatural treble and a design that makes them feel cheaper than they are. They take some getting used to, and do provide some sonic satisf...
60%
techdigest.tv
Updated:
2012-01-25
At a penny shy of £60, you can happily place the Q350s in the middle-range price bracket for in-ear buds. It's nice then to see a level detail in their design that would easily serve products twice the price. White with lime-green detailing and cabli...
60%
techlife.net
Updated:
2015-02-08
Rating :  ÂPrice : $60  | From: www.logitech.com  | Critical Specs : Headset with mic, driver size not specified, 16ohms impedance, 20Hz-20KHz frequency response, 105dB sensitivity, 115cm cable, five sets of tips, angled 3.5mm plug, hard carry case.L...
50%
whathifi.com
Updated:
2012-01-25
People will definitely see you coming in these headphones. The luminous green cable sticks out a mile (although black and white are also available). They’re light, even by in-ear standards and trying the three sizes of supplied tips ensures a snug fit...
Good Light, good bass...
Bad Treble is coloured and coarse...
40%
Show all
Brand Image Product code Product Stock Price from
AKG

AKG K-321 White Intraaural In-ear headphone
(show image)
K321WHT K-321  — 
AKG

AKG K330 Grey Intraaural In-ear headphone
(show image)
K330SCARAB K330 EUR 43,33
(excl. VAT)
EUR 52,00 (incl. VAT)
Harman/Kardon

Harman/Kardon K321 Blue Intraaural In-ear headphone
(show image)
K321BLU K321  —