Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AKG JBL On Stage II docking speaker 1.0 channels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JBL On Stage II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ONSTAGEIIUDE
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7161
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 25 Apr 2019 11:35:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name AKG JBL On Stage II docking speaker 1.0 channels White :
The short editorial description of AKG JBL On Stage II docking speaker 1.0 channels White

JBL On Stage II UD Loudspeaker Dock for iPod. Docks, syncs and charges iPod; also has mini-jack connectivity
More>>>
Short summary description AKG JBL On Stage II docking speaker 1.0 channels White:
This short summary of the AKG JBL On Stage II docking speaker 1.0 channels White data-sheet is auto-generated and uses the product title and the first six key specs.

AKG JBL On Stage II, 1.0 channels, 5000 Ω, 80 dB, 80 - 20000 Hz, iPod, White

Long summary description AKG JBL On Stage II docking speaker 1.0 channels White:
This is an auto-generated long summary of AKG JBL On Stage II docking speaker 1.0 channels White based on the first three specs of the first five spec groups.

AKG JBL On Stage II. Audio output channels: 1.0 channels, Impedance: 5000 Ω, Signal-to-Noise Ratio (SNR): 80 dB. Compatibility: iPod. Product colour: White, Magnet type: neodymium. Weight: 450 g. Dimensions (WxDxH): 175 x 175 x 50 mm, Power requirements: 230 VAC, Remote control type: RF

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details