location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG K172HD headphones/headset Wired Head-band Music Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K172HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K172HD show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:38:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AKG K172HD headphones/headset Wired Head-band Music Sand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sand Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 18 - 26000 Hz 55 Ω 94 dB
Long product name AKG K172HD headphones/headset Wired Head-band Music Sand :
The long product name of AKG K172HD headphones/headset Wired Head-band Music Sand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K 172 HD - High Definition
More>>>
Short summary description AKG K172HD headphones/headset Wired Head-band Music Sand:
This short summary of the AKG K172HD headphones/headset Wired Head-band Music Sand data-sheet is auto-generated and uses the product title and the first six key specs.

AKG K172HD, Wired, 18 - 26000 Hz, Music, 200 g, Headphones, Sand

Long summary description AKG K172HD headphones/headset Wired Head-band Music Sand:
This is an auto-generated long summary of AKG K172HD headphones/headset Wired Head-band Music Sand based on the first three specs of the first five spec groups.

AKG K172HD. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 26000 Hz. Cable length: 3 m. Weight: 200 g. Product colour: Sand

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:18:04
Uk has collected 2 expert reviews for AKG K172HD headphones/headset Wired Head-band Music Sand and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)