location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG Stereo earphones K 12 P Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo earphones K 12 P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K12P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AKG Stereo earphones K 12 P Headphones Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Intraaural 16 - 21000 Hz 17 Ω 127 dB
Long product name AKG Stereo earphones K 12 P Headphones Wired :
The long product name of AKG Stereo earphones K 12 P Headphones Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K 12 P: Mobile Fun wherever you run
More>>>
Short summary description AKG Stereo earphones K 12 P Headphones Wired:
This short summary of the AKG Stereo earphones K 12 P Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.

AKG Stereo earphones K 12 P, Wired, 16 - 21000 Hz, 5 g, Headphones

Long summary description AKG Stereo earphones K 12 P Headphones Wired:
This is an auto-generated long summary of AKG Stereo earphones K 12 P Headphones Wired based on the first three specs of the first five spec groups.

AKG Stereo earphones K 12 P. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 21000 Hz. Cable length: 1.15 m. Weight: 5 g

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:47:06
Uk has collected 4 expert reviews for AKG Stereo earphones K 12 P Headphones Wired and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2016-12-29 09:47:24
Fathers are constantly informing their children: ‘you get what you pay for’. Well, if you’re only willing to spend a tenner on an earphone upgrade, there are no better alternatives than the K12Ps from AKG. You don’t get fancy, grou...
Good Better than the freebies that come with most MP3 players. Cheap, with decent sound...
Bad Embarrasingly old fashioned in the style dept...
Bottom line The AKG earphones offer a cheap thrill even if they do look straight out of the 80s...
80%
stuff.tv
Updated:
2013-08-05 16:47:06
Fathers are constantly informing their children: ‘you get what you pay for’. Well, if you’re only willing to spend a tenner on an earphone upgrade, there are no better alternatives than the K12Ps from AKG. You don’t get fancy, grou...
Good Better than the freebies that come with most MP3 players. Cheap, with decent sound...
Bad Embarrasingly old fashioned in the style dept...
Bottom line The AKG earphones offer a cheap thrill even if they do look straight out of the 80s...
80%
macworld.com
Updated:
2013-08-05 16:47:06
The following review applies to the Sennheiser MX 400 and MX 500 and the AKG K12p and K14P.]If you like earbuds, but are looking for better ones than those that came with your iPod, there arent many choices -- after all, Apples earbuds are better th...
80%
Brand Image Product code Product Stock Price from
AKG

AKG Stereo earphones K 14 P Headphones Wired
(show image)
K14P Stereo earphones K 14 P 0.00
(excl. VAT)
0 (incl. VAT)