location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akaso Check ‘Akaso’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EK7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EK7000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0819847017009 show
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Akaso’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akaso: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 08:22:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 3840 x 2160 pixels 25 fps
  • - CMOS 12 MP
  • - LCD Built-in display 5.08 cm (2") Flip-out screen
  • - Built-in microphone
  • - MicroSD (TransFlash)
  • - Wi-Fi
  • - Lithium 1050 mAh 1.75 h
Long product name Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g :
The long product name of Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3840x2160 (4K), H.264 (MP4), 12 MP, CMOS, 12 MP
More>>>
Short summary description Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g:
This short summary of the Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g data-sheet is auto-generated and uses the product title and the first six key specs.

Akaso EK7000, 4K Ultra HD, CMOS, 12 MP, 25 fps, Wi-Fi, 1050 mAh

Long summary description Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g:
This is an auto-generated long summary of Akaso EK7000 action sports camera 12 MP 4K Ultra HD CMOS Wi-Fi 601 g based on the first three specs of the first five spec groups.

Akaso EK7000. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 25 fps. Sensor type: CMOS, Total megapixels: 12 MP. Display: LCD, Display diagonal: 5.08 cm (2"). Field of view (FOV) angle: 170°. Storage media: Internal memory + Memory card, Compatible memory cards: MicroSD (TransFlash), Internal memory: 0.02 GB