Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akasa 20cm, 4-pin - 2 x 4-pin power splitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20cm, 4-pin - 2 x 4-pin power splitter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-PW-Y-20
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAkasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5789
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa 20cm, 4-pin - 2 x 4-pin power splitter :
The short editorial description of Akasa 20cm, 4-pin - 2 x 4-pin power splitter

20cm, 4-pin - 2 x 4-pin power splitter
More>>>
Short summary description Akasa 20cm, 4-pin - 2 x 4-pin power splitter:
This short summary of the Akasa 20cm, 4-pin - 2 x 4-pin power splitter data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa 20cm, 4-pin - 2 x 4-pin power splitter, 4-pin, 2 x 4-pin, 0.2 m

Long summary description Akasa 20cm, 4-pin - 2 x 4-pin power splitter:
This is an auto-generated long summary of Akasa 20cm, 4-pin - 2 x 4-pin power splitter based on the first three specs of the first five spec groups.

Akasa 20cm, 4-pin - 2 x 4-pin power splitter. Connector 1: 4-pin, Connector 2: 2 x 4-pin, Cable length: 0.2 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details