location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akasa POWER+ iQ 550W EU power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa Check ‘Akasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER+ iQ 550W EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-P550FH-BKEUV1
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Akasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 14:01:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa POWER+ iQ 550W EU power supply unit :
The long product name of Akasa POWER+ iQ 550W EU power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWER+ iQ 550W EU Active PFC Performance
More>>>
Short summary description Akasa POWER+ iQ 550W EU power supply unit:
This short summary of the Akasa POWER+ iQ 550W EU power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa POWER+ iQ 550W EU, 100 - 240 V, 75%, Non-Modular, -AMD Athlon 64, Athlon XP, & Opteron. -Intel P4 & EPS 12V, Xeon & Dual Nocona., 8 cm, 150 x 180 x 86 mm

Long summary description Akasa POWER+ iQ 550W EU power supply unit:
This is an auto-generated long summary of Akasa POWER+ iQ 550W EU power supply unit based on the first three specs of the first five spec groups.

Akasa POWER+ iQ 550W EU. AC input voltage: 100 - 240 V, Efficiency: 75%. Cabling type: Non-Modular. Compatible products: -AMD Athlon 64, Athlon XP, & Opteron. -Intel P4 & EPS 12V, Xeon & Dual Nocona.. Fan diameter: 8 cm. Dimensions (WxDxH): 150 x 180 x 86 mm